Amphenol Corporation Rf/coaxial Mini Uhf Plug Str 50 Ohm Crimp; Connector Type Amphenol Rf 81-114-RFX

Description
RF/COAXIAL MINI UHF PLUG STR 50 OHM CRIMP; Connector Type:Mini UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL MINI UHF PLUG STR 50 OHM CRIMP; Connector Type:Mini UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Mini Uhf Plug Str 50 Ohm Crimp; Connector Type Amphenol Rf - 95B8309 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Mini Uhf Plug Str 50 Ohm Crimp; Connector Type Amphenol Rf
95B8309
Rf/coaxial Mini Uhf Plug Str 50 Ohm Crimp; Connector Type Amphenol Rf 95B8309
RF/COAXIAL MINI UHF PLUG STR 50 OHM CRIMP; Connector Type:Mini UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL MINI UHF PLUG STR 50 OHM CRIMP; Connector Type:Mini UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,mini-uhf commercial str plug,crimp-crimp,belden 9258,rg8x - 70142971 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,mini-uhf commercial str plug,crimp-crimp,belden 9258,rg8x
70142971
connector,rf coaxial,mini-uhf commercial str plug,crimp-crimp,belden 9258,rg8x 70142971
Designed for use in cellular mobile telephone and similar applications. 3⁄8-24 thread size. Specifications. Impedance: 50 ω. Frequency: 0-2.5 GHz. Voltage: 335 V at sea level. Materials: Bodies and coupling nuts — brass or zinc alloy, nickel plating; Contacts — brass, tin/lead plating. Insulator: polypropylene.

Designed for use in cellular mobile telephone and similar applications. 3⁄8-24 thread size. Specifications. Impedance: 50 Ω. Frequency: 0-2.5 GHz. Voltage: 335 V at sea level. Materials: Bodies and coupling nuts — brass or zinc alloy, nickel plating; Contacts — brass, tin/lead plating. Insulator: polypropylene.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Connectors Electrical Connectors
Product Number 95B8309 70142971
Product Name Rf/coaxial Mini Uhf Plug Str 50 Ohm Crimp; Connector Type Amphenol Rf connector,rf coaxial,mini-uhf commercial str plug,crimp-crimp,belden 9258,rg8x
Connector Type Mini-UHF; UHF
Gender Male / Plug
Geometry Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data

Similar Products

BNC Quick Disconnect for RGC/U Cable - 8916 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
View Details
RF Coaxial Cable Mount Connector - 3001-1SF - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Male / Plug
Geometry Straight
Termination Solder
View Details
Coaxial Adapters - K230B6 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 26.500 GHz
View Details