SV Microwave, Inc. 8065-6039

Description
The PN is SV Microwave’s precision version of the type N which offers the user superior electrical characteristics. This series is constructed in stainless steel passivated or gold plated. The PN series meets or exceeds all parameters of MIL- PRE- 39012 Type N connectors designed to this military specification.
Description
The PN is SV Microwave’s precision version of the type N which offers the user superior electrical characteristics. This series is constructed in stainless steel passivated or gold plated. The PN series meets or exceeds all parameters of MIL- PRE- 39012 Type N connectors designed to this military specification.

Suppliers

Company
Product
Description
Supplier Links
 - 8065-6039 - SV Microwave, Inc.
West Palm Beach, FL, USA
The PN is SV Microwave’s precision version of the type N which offers the user superior electrical characteristics. This series is constructed in stainless steel passivated or gold plated. The PN series meets or exceeds all parameters of MIL- PRE- 39012 Type N connectors designed to this military specification.

The PN is SV Microwave’s precision version of the type N which offers the user superior electrical characteristics. This series is constructed in stainless steel passivated or gold plated.

The PN series meets or exceeds all parameters of MIL- PRE- 39012 Type N connectors designed to this military specification.

Supplier's Site

Technical Specifications

  SV Microwave, Inc.
Product Category RF Terminations
Product Number 8065-6039
Connector Type PN
Unlock Full Specs
to access all available technical data

Similar Products

500W 18GHz Coaxial Termination - UIYCT500AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 18000 MHz
View Details
Coaxial Termination - 5o211003N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 3000 MHz
View Details
Terminations - NCT5005 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
Power 5 watts
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details