SV Microwave, Inc. 8045-6301

Description
The PTNC connector is SV Microwave's precision version of the TNC and offers the user superior electrical characteristics. With a frequency range of DC to 15 GHz and tighter machine tolerances, the PTNC series is used in applications such as telecom, base stations, radars, and antennas. The PTNC has a threaded coupling interface, which ensures the connector will not de-couple in vibration-intensive applications. The PTNC series is constructed in stainless steel passivated or gold plated. In addition the PTNC series meets or exceeds all parameters of MIL-PRF-39012 TNC connectors designed to this military specification.
Description
The PTNC connector is SV Microwave's precision version of the TNC and offers the user superior electrical characteristics. With a frequency range of DC to 15 GHz and tighter machine tolerances, the PTNC series is used in applications such as telecom, base stations, radars, and antennas. The PTNC has a threaded coupling interface, which ensures the connector will not de-couple in vibration-intensive applications. The PTNC series is constructed in stainless steel passivated or gold plated. In addition the PTNC series meets or exceeds all parameters of MIL-PRF-39012 TNC connectors designed to this military specification.

Suppliers

Company
Product
Description
Supplier Links
 - 8045-6301 - SV Microwave, Inc.
West Palm Beach, FL, USA
The PTNC connector is SV Microwave's precision version of the TNC and offers the user superior electrical characteristics. With a frequency range of DC to 15 GHz and tighter machine tolerances, the PTNC series is used in applications such as telecom, base stations, radars, and antennas. The PTNC has a threaded coupling interface, which ensures the connector will not de-couple in vibration-intensive applications. The PTNC series is constructed in stainless steel passivated or gold plated. In addition the PTNC series meets or exceeds all parameters of MIL-PRF-39012 TNC connectors designed to this military specification.

The PTNC connector is SV Microwave's precision version of the TNC and offers the user superior electrical characteristics. With a frequency range of DC to 15 GHz and tighter machine tolerances, the PTNC series is used in applications such as telecom, base stations, radars, and antennas. The PTNC has a threaded coupling interface, which ensures the connector will not de-couple in vibration-intensive applications.

The PTNC series is constructed in stainless steel passivated or gold plated. In addition the PTNC series meets or exceeds all parameters of MIL-PRF-39012 TNC connectors designed to this military specification.

Supplier's Site

Technical Specifications

  SV Microwave, Inc.
Product Category RF Terminations
Product Number 8045-6301
Connector Type PTNC
Unlock Full Specs
to access all available technical data

Similar Products

TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
KAT5005C-4×5 - KAT5005C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 50000 MHz
VSWR 1.50 to ? :1
View Details
300W 8GHz Coaxial Termination - UIYCT300AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 8000 MHz
View Details
Coaxial Termination - 5o215018S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 18000 MHz
View Details