SV Microwave, Inc. 8038-6003

Description
The next generation in miniature connectors and SV Microwave’s RFffortless is the SMPS. The SMPS furthers SVs threadless designs of push-on and blindmate connectors and is capable of frequencies exceeding 100 GHz. Being 45% smaller than the SMP and 30% smaller then the SMPM, the SMPS is ideal for dense packaging in multiport applications. The SMPS also has a low interface height making it an excellent choice for board to board applications using a bullet design. Current configurations include male and female cable connectors, board mount, edge launch and the female bullet. The male interface is available in smooth bore for easy mating or detent for female retention. Directly compatible with the G3PO interface, the SMPS has low VSWR of 1.12 to 50 GHz for the female bullet while allowing for .010” of radial and axial misalignment. The smooth bore design will mate and demate a minimum of 500 cycles and the detent design is capable of 100 cycles minimum. From the original SMP to the smaller SMPM and now the SMPS, SV Microwave has your effortless connection of push-on connectors.
Description
The next generation in miniature connectors and SV Microwave’s RFffortless is the SMPS. The SMPS furthers SVs threadless designs of push-on and blindmate connectors and is capable of frequencies exceeding 100 GHz. Being 45% smaller than the SMP and 30% smaller then the SMPM, the SMPS is ideal for dense packaging in multiport applications. The SMPS also has a low interface height making it an excellent choice for board to board applications using a bullet design. Current configurations include male and female cable connectors, board mount, edge launch and the female bullet. The male interface is available in smooth bore for easy mating or detent for female retention. Directly compatible with the G3PO interface, the SMPS has low VSWR of 1.12 to 50 GHz for the female bullet while allowing for .010” of radial and axial misalignment. The smooth bore design will mate and demate a minimum of 500 cycles and the detent design is capable of 100 cycles minimum. From the original SMP to the smaller SMPM and now the SMPS, SV Microwave has your effortless connection of push-on connectors.

Suppliers

Company
Product
Description
Supplier Links
 - 8038-6003 - SV Microwave, Inc.
West Palm Beach, FL, USA
The next generation in miniature connectors and SV Microwave’s RFffortless is the SMPS. The SMPS furthers SVs threadless designs of push-on and blindmate connectors and is capable of frequencies exceeding 100 GHz. Being 45% smaller than the SMP and 30% smaller then the SMPM, the SMPS is ideal for dense packaging in multiport applications. The SMPS also has a low interface height making it an excellent choice for board to board applications using a bullet design. Current configurations include male and female cable connectors, board mount, edge launch and the female bullet. The male interface is available in smooth bore for easy mating or detent for female retention. Directly compatible with the G3PO interface, the SMPS has low VSWR of 1.12 to 50 GHz for the female bullet while allowing for .010” of radial and axial misalignment. The smooth bore design will mate and demate a minimum of 500 cycles and the detent design is capable of 100 cycles minimum. From the original SMP to the smaller SMPM and now the SMPS, SV Microwave has your effortless connection of push-on connectors.

The next generation in miniature connectors and SV Microwave’s RFffortless is the SMPS. The SMPS furthers SVs threadless designs of push-on and blindmate connectors and is capable of frequencies exceeding 100 GHz. Being 45% smaller than the SMP and 30% smaller then the SMPM, the SMPS is ideal for dense packaging in multiport applications. The SMPS also has a low interface height making it an excellent choice for board to board applications using a bullet design. Current configurations include male and female cable connectors, board mount, edge launch and the female bullet. The male interface is available in smooth bore for easy mating or detent for female retention.

Directly compatible with the G3PO interface, the SMPS has low VSWR of 1.12 to 50 GHz for the female bullet while allowing for .010” of radial and axial misalignment. The smooth bore design will mate and demate a minimum of 500 cycles and the detent design is capable of 100 cycles minimum.

From the original SMP to the smaller SMPM and now the SMPS, SV Microwave has your effortless connection of push-on connectors.

Supplier's Site

Technical Specifications

  SV Microwave, Inc.
Product Category RF Terminations
Product Number 8038-6003
Connector Type SMPS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21506S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 6000 MHz
View Details
KAT4010A-4×5 - KAT4010A-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details
Terminations - NCT50R5 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
Power 0.5000 watts
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details