SV Microwave, Inc. 8022-0002

Description
The SMC name derives from SubMiniature C (the third subminiature design). The SMC design was developed in the 1960's. SMC has threaded coupling with 10-32 threads. The SMC connector offers the same low cost and small size as the SMB connector, but the SMC screw-on mating provides extra mating stability. In addition the SMC connector offers extended frequency range DC to 10 GHz. SV Microwave’s SMC connectors conform to the interface dimensions of MIL-STD-348 and offer customers another choice as they provide intermatability with other connector suppliers. Some of the applications SMC connectors as used in include cable assemblies, PC/LAN, surge protection, and video systems.
Datasheet
Description
The SMC name derives from SubMiniature C (the third subminiature design). The SMC design was developed in the 1960's. SMC has threaded coupling with 10-32 threads. The SMC connector offers the same low cost and small size as the SMB connector, but the SMC screw-on mating provides extra mating stability. In addition the SMC connector offers extended frequency range DC to 10 GHz. SV Microwave’s SMC connectors conform to the interface dimensions of MIL-STD-348 and offer customers another choice as they provide intermatability with other connector suppliers. Some of the applications SMC connectors as used in include cable assemblies, PC/LAN, surge protection, and video systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8022-0002 - SV Microwave, Inc.
West Palm Beach, FL, USA
The SMC name derives from SubMiniature C (the third subminiature design). The SMC design was developed in the 1960's. SMC has threaded coupling with 10-32 threads. The SMC connector offers the same low cost and small size as the SMB connector, but the SMC screw-on mating provides extra mating stability. In addition the SMC connector offers extended frequency range DC to 10 GHz. SV Microwave’s SMC connectors conform to the interface dimensions of MIL-STD-348 and offer customers another choice as they provide intermatability with other connector suppliers. Some of the applications SMC connectors as used in include cable assemblies, PC/LAN, surge protection, and video systems.

The SMC name derives from SubMiniature C (the third subminiature design). The SMC design was developed in the 1960's. SMC has threaded coupling with 10-32 threads. The SMC connector offers the same low cost and small size as the SMB connector, but the SMC screw-on mating provides extra mating stability. In addition the SMC connector offers extended frequency range DC to 10 GHz.

SV Microwave’s SMC connectors conform to the interface dimensions of MIL-STD-348 and offer customers another choice as they provide intermatability with other connector suppliers. Some of the applications SMC connectors as used in include cable assemblies, PC/LAN, surge protection, and video systems.

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Terminations
Product Number 8022-0002
Connector Type SMC
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT1810 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 10 watts
View Details
300W 18GHz Coaxial Termination - UIYCT300AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 18000 MHz
View Details
KAT4005C-4×5 - KAT4005C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details
Coaxial Termination - 5o215006S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 6000 MHz
View Details