Amphenol Corporation RF Terminators 8018-6170

Description
RF Terminators
Datasheet
Description
RF Terminators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 8018-6170 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
8018-6170
RF Terminators 8018-6170
RF Terminators

RF Terminators

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 8018-6170
Product Name RF Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2130018S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 18000 MHz
View Details
 - 2326437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 40000 MHz
Power 0.5000 watts
View Details
Coaxial Termination T3FK - T3FK - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details
Terminations - NCT2602 - kTB Solutions
Specs
Connector Type SMA; SMA
Frequency Range 0.0 to 26500 MHz
Power 2 watts
View Details