Amphenol Corporation RF Terminators 8018-6009

Description
RF Terminators
Datasheet
Description
RF Terminators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 8018-6009 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
8018-6009
RF Terminators 8018-6009
RF Terminators

RF Terminators

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 8018-6009
Product Name RF Terminators
Unlock Full Specs
to access all available technical data

Similar Products

KAT4010C-4×5 - KAT4010C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details
25W 8GHz – Coaxial Termination - UIYCT25AS8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 8000 MHz
View Details
 - 2326510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details