Amphenol LTW Circular Connector Assemblies 8-04PMMS-SH7001

Description
M Series, M8, 3A, 04 Pins, Receptacle, H
Request a Quote Datasheet
Description
M Series, M8, 3A, 04 Pins, Receptacle, H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8-04PMMS-SH7001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M Series, M8, 3A, 04 Pins, Receptacle, H

M Series, M8, 3A, 04 Pins, Receptacle, H

Buy Now
Circular Connector Assemblies - 8-04PMMS-SH7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
8-04PMMS-SH7001-ND
Circular Connector Assemblies 8-04PMMS-SH7001-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 1821103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1821103
Industrial Circular Connectors 1821103
Amphenol Industrial 8-04PMMS-SH7001

Amphenol Industrial 8-04PMMS-SH7001

Supplier's Site
Industrial Circular Connectors - 1820671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1820671
Industrial Circular Connectors 1820671
Amphenol Industrial 8-04PMMS-SH7001

Amphenol Industrial 8-04PMMS-SH7001

Supplier's Site
Sensor Connector, M8, Plug, 4Pos, Panel; Product Range Amphenol Ltw - 48W1698 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 4Pos, Panel; Product Range Amphenol Ltw
48W1698
Sensor Connector, M8, Plug, 4Pos, Panel; Product Range Amphenol Ltw 48W1698
SENSOR CONNECTOR, M8, PLUG, 4POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 4POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8-04PMMS-SH7001 8-04PMMS-SH7001-ND 1821103 1820671 48W1698
Product Name Circular Connector Assemblies Industrial Circular Connectors Industrial Circular Connectors Sensor Connector, M8, Plug, 4Pos, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount Panel mount Straight Panel Mount
Voltage Rating 30 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCN-FL4G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Industrial Circular Connectors - 1115764 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details