Amphenol LTW Circular Cable Assemblies 8-04AFFM-SL7A02

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 8-04AFFM-SL7A02-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
8-04AFFM-SL7A02-ND
Circular Cable Assemblies 8-04AFFM-SL7A02-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now
Cable Assemblies - Circular Cable Assemblies - 8-04AFFM-SL7A02 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
8-04AFFM-SL7A02
Cable Assemblies - Circular Cable Assemblies 8-04AFFM-SL7A02
CBL CIRC 4POS FEM TO WIRE 6.56'

CBL CIRC 4POS FEM TO WIRE 6.56'

Supplier's Site
Sensor Cord, 4P, M8 Rcpt-Free End, 2M; Connector Type A Amphenol Ltw - 05AC1171 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M8 Rcpt-Free End, 2M; Connector Type A Amphenol Ltw
05AC1171
Sensor Cord, 4P, M8 Rcpt-Free End, 2M; Connector Type A Amphenol Ltw 05AC1171
SENSOR CORD, 4P, M8 RCPT-FREE END, 2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:M Series RoHS Compliant: Yes

SENSOR CORD, 4P, M8 RCPT-FREE END, 2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:M Series RoHS Compliant: Yes

Supplier's Site
Sensor Cord, 4P, M8 Rcpt-Free End, 2M; Connector To Connector Amphenol Ltw - 11AC0321 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M8 Rcpt-Free End, 2M; Connector To Connector Amphenol Ltw
11AC0321
Sensor Cord, 4P, M8 Rcpt-Free End, 2M; Connector To Connector Amphenol Ltw 11AC0321
SENSOR CORD, 4P, M8 RCPT-FREE END, 2M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:M Series; SVHC:No SVHC (12-Jan-2017); Connector Type A:M8 RoHS Compliant: Yes

SENSOR CORD, 4P, M8 RCPT-FREE END, 2M; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:M Series; SVHC:No SVHC (12-Jan-2017); Connector Type A:M8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8-04AFFM-SL7A02-ND 8-04AFFM-SL7A02 05AC1171 11AC0321
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4P, M8 Rcpt-Free End, 2M; Connector Type A Amphenol Ltw Sensor Cord, 4P, M8 Rcpt-Free End, 2M; Connector To Connector Amphenol Ltw
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details