Amphenol LTW Circular Cable Assemblies 8-04AFFM-SL7A01

Description
Cable Assembly 3.28' (1.00m)
Request a Quote
Description
Cable Assembly 3.28' (1.00m)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 8-04AFFM-SL7A01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
8-04AFFM-SL7A01-ND
Circular Cable Assemblies 8-04AFFM-SL7A01-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now
Cable Assy, 4P M8 Rcpt-Free End, 3.3Ft; Connector Type A Amphenol Ltw - 05AC1170 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P M8 Rcpt-Free End, 3.3Ft; Connector Type A Amphenol Ltw
05AC1170
Cable Assy, 4P M8 Rcpt-Free End, 3.3Ft; Connector Type A Amphenol Ltw 05AC1170
CABLE ASSY, 4P M8 RCPT-FREE END, 3.3FT; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:M Series RoHS Compliant: Yes

CABLE ASSY, 4P M8 RCPT-FREE END, 3.3FT; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:M Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 8-04AFFM-SL7A01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
8-04AFFM-SL7A01
Cable Assemblies - Circular Cable Assemblies 8-04AFFM-SL7A01
CBL CIRC 4POS FEM TO WIRE 3.28'

CBL CIRC 4POS FEM TO WIRE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8-04AFFM-SL7A01-ND 05AC1170 8-04AFFM-SL7A01
Product Name Circular Cable Assemblies Cable Assy, 4P M8 Rcpt-Free End, 3.3Ft; Connector Type A Amphenol Ltw Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details