Amphenol LTW Circular Cable Assemblies 8-03BFFM-SL7A01

Description
Cable Assembly 3.28' (1.00m)
Request a Quote
Description
Cable Assembly 3.28' (1.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M8 Sensor Connector, part number 48W1695, is designed for use in various sensor applications. It features a female panel mount configuration and is available with 3 or 4 pins, supporting a current rating of up to 5A. The connector is constructed from copper alloy with gold plating for the contacts, ensuring reliable electrical performance. It has a waterproof rating of IP67, making it suitable for environments where moisture resistance is essential. The operating temperature range for the cable is -25°C to +90°C for polyurethane (PU) and -20°C to +80°C for polyvinyl chloride (PVC). This connector is field installable and can be used with molded cables, offering flexibility in installation.

Datasheet Summary
Powered by GS/AI

The M8 Sensor Connector, part number 48W1695, is designed for use in various sensor applications. It features a female panel mount configuration and is available with 3 or 4 pins, supporting a current rating of up to 5A. The connector is constructed from copper alloy with gold plating for the contacts, ensuring reliable electrical performance. It has a waterproof rating of IP67, making it suitable for environments where moisture resistance is essential. The operating temperature range for the cable is -25°C to +90°C for polyurethane (PU) and -20°C to +80°C for polyvinyl chloride (PVC). This connector is field installable and can be used with molded cables, offering flexibility in installation.

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 8-03BFFM-SL7A01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
8-03BFFM-SL7A01-ND
Circular Cable Assemblies 8-03BFFM-SL7A01-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 8-03BFFM-SL7A01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
8-03BFFM-SL7A01
Cable Assemblies - Circular Cable Assemblies 8-03BFFM-SL7A01
CBL CIRC 3POS FEM TO WIRE 3.28'

CBL CIRC 3POS FEM TO WIRE 3.28'

Supplier's Site
M8 Sensor Connector; Connector Type A Amphenol Ltw - 48W1695 - Newark, An Avnet Company
Chicago, IL, United States
M8 Sensor Connector; Connector Type A Amphenol Ltw
48W1695
M8 Sensor Connector; Connector Type A Amphenol Ltw 48W1695
M8 SENSOR CONNECTOR; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Accessory Type:M8 Sensor Connector RoHS Compliant: Yes

M8 SENSOR CONNECTOR; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Accessory Type:M8 Sensor Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8-03BFFM-SL7A01-ND 8-03BFFM-SL7A01 48W1695
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies M8 Sensor Connector; Connector Type A Amphenol Ltw
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details