Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MOTION AND OCCUPANCY DETECTORS
AMPHENOL CORPORATION
793V-5 -- ACCELEROMETERS
Amphenol Corporation
Accelerometers
793V-5
Description
ACCEL IEPE SENSOR
ODG (Origin Data Global)
Done
Datasheet
Description
ACCEL IEPE SENSOR
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Accelerometers
793V-5
Accelerometers
793V-5
ACCEL IEPE SENSOR
ACCEL IEPE SENSOR
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Motion and Occupancy Detectors
Product Number
793V-5
Product Name
Accelerometers
Unlock Full Specs
to access all available technical data
Similar Products
Suzhou Ele Mfg Co., Ltd.
Smart Sensor Switch 3-Way
SSS30
Specs
Features
Wireless
View Details
RS Components, Ltd.
PIR Sensors
2289498
Specs
Type
Glass Break Detector
View Details
Dexter Research Center, Inc.
Thermacon UL-Listed PIR Motion Sensor
T-90
Specs
Type
Passive Infrared, PIRs
Detection Range
8 to 11 ft (24.38 to 33.53 dm)
Mounting
Ceiling Mount
View Details
Finder S.p.A. con unico socio
Type 18.11 - PIR movement detectors 10A
181182300000
Specs
Type
Passive Infrared, PIRs
View Details