Amphenol Corporation connector,rf coaxial,tnc in-series adapter,right angle jack to plug 79125

Description
TNC Type Adapter, Brass Body, Straight Adapter Jack-Jack Type-31-4791 Miniature, weatherproof units. Impedance: 50 ω. Frequency: 0-11 GHz, 500 V peak. Mating: 7⁄16 threaded coupling. Brass with ASTROplate® finish except M39012 silver. Contacts are silver or gold plated. TFE, delrin insulators. -RFX designates commercial application.
Description
TNC Type Adapter, Brass Body, Straight Adapter Jack-Jack Type-31-4791 Miniature, weatherproof units. Impedance: 50 ω. Frequency: 0-11 GHz, 500 V peak. Mating: 7⁄16 threaded coupling. Brass with ASTROplate® finish except M39012 silver. Contacts are silver or gold plated. TFE, delrin insulators. -RFX designates commercial application.

Suppliers

Company
Product
Description
Supplier Links
connector,rf coaxial,tnc in-series adapter,right angle jack to plug - 70142993 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,tnc in-series adapter,right angle jack to plug
70142993
connector,rf coaxial,tnc in-series adapter,right angle jack to plug 70142993
TNC Type Adapter, Brass Body, Straight Adapter Jack-Jack Type-31-4791 Miniature, weatherproof units. Impedance: 50 ω. Frequency: 0-11 GHz, 500 V peak. Mating: 7⁄16 threaded coupling. Brass with ASTROplate® finish except M39012 silver. Contacts are silver or gold plated. TFE, delrin insulators. -RFX designates commercial application.

TNC Type Adapter, Brass Body, Straight Adapter Jack-Jack Type-31-4791
Miniature, weatherproof units. Impedance: 50 Ω. Frequency: 0-11 GHz, 500 V peak. Mating: 7⁄16 threaded coupling. Brass with ASTROplate® finish except M39012 silver. Contacts are silver or gold plated. TFE, delrin insulators. -RFX designates commercial application.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70142993
Product Name connector,rf coaxial,tnc in-series adapter,right angle jack to plug
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details