RF/COAXIAL ADAPTER, BNC PLUG-TNC JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 39F1083 |
| Product Name | Rf/coaxial Adapter, Bnc Plug-Tnc Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | BNC; TNC |