Amphenol Corporation Accelerometers 786A-D2

Description
ACCEL IEPE SENSOR
Datasheet
Description
ACCEL IEPE SENSOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 786A-D2 - ODG (Origin Data Global)
Shenzhen, China
Accelerometers
786A-D2
Accelerometers 786A-D2
ACCEL IEPE SENSOR

ACCEL IEPE SENSOR

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors
Product Number 786A-D2
Product Name Accelerometers
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.21 - PIR movement detectors 10A - 182182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 7962047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 131 ft (400 dm)
Mounting Ceiling Mount; Ceiling
View Details