Amphenol Corporation BergStik ® 78511-236HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 36 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 78511-236HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 36 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 78511-236HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 78511-236HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
78511-236HLF
BergStik ® 78511-236HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 36 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 78511-236HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Single Row, 36 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 78511-236HLF.

Supplier's Site
Headers, Male Pins - 609-5727-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5727-ND
Headers, Male Pins 609-5727-ND
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"

"Connector Header Through Hole 36 position 0.100"" (2.54mm)"

Buy Now Datasheet
connector,str header,single row,.1 contspacing,.12 tail,gold plated,36 contact - 70089036 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,str header,single row,.1 contspacing,.12 tail,gold plated,36 contact
70089036
connector,str header,single row,.1 contspacing,.12 tail,gold plated,36 contact 70089036
connector,str header,single row,.1 contspacing,.12 tail,gold plated,36 contact

connector,str header,single row,.1 contspacing,.12 tail,gold plated,36 contact

Supplier's Site
Board To Board, Header, 36 Position, 1Row; Connector Systems Amphenol Communications Solutions - 06M2138 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board, Header, 36 Position, 1Row; Connector Systems Amphenol Communications Solutions
06M2138
Board To Board, Header, 36 Position, 1Row; Connector Systems Amphenol Communications Solutions 06M2138
BOARD TO BOARD, HEADER, 36 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik II 78511 Series RoHS Compliant: Yes

BOARD TO BOARD, HEADER, 36 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik II 78511 Series RoHS Compliant: Yes

Supplier's Site Datasheet
78511-236Hlf-Berg Ii 100Cc Sr St Amphenol Communications Solutions - 38AH4870 - Newark, An Avnet Company
Chicago, IL, United States
78511-236Hlf-Berg Ii 100Cc Sr St Amphenol Communications Solutions
38AH4870
78511-236Hlf-Berg Ii 100Cc Sr St Amphenol Communications Solutions 38AH4870
78511-236HLF-BERG II 100CC SR ST

78511-236HLF-BERG II 100CC SR ST

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 78511-236HLF 609-5727-ND 70089036 06M2138 38AH4870
Product Name BergStik ® Headers, Male Pins connector,str header,single row,.1 contspacing,.12 tail,gold plated,36 contact Board To Board, Header, 36 Position, 1Row; Connector Systems Amphenol Communications Solutions 78511-236Hlf-Berg Ii 100Cc Sr St Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Through Hole Thru-Hole Through Hole
Voltage Rating 110 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Hard Metric, Standard - 2684-104088-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Gender Female / Jack
Number of Contacts 68 #
View Details
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details