Smart Card, Smart Card Reader, Input Output Connectors, Connectors for Vandalism Proof, 8 contacts, Harsh Environment, Module Type, Lead Free., Amphenol is one of the leading manufacturers of smart card. Contact us today for more details of smart card , part number 7832C0425X01LF.
8 Position Card Connector Smart Card Through Hole, Right Angle Gold, GXT™
MEMORY CARD CONNECTOR, SMARTCARD, 8POS; Memory / Card Type:Smart Card; Insert & Eject Mechanism:Push-Pull;
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7832C0425X01LF | 609-1413-ND | 63K0267 |
| Product Name | Smart Card | PC Card Sockets | Memory Card Connector, Smartcard, 8Pos; Memory / Card Type Amphenol Communications Solutions |
| Termination | Through Hole (1.60mm (0.063in)) | ||
| Mounting | Pegs | Through Hole, Right Angle | |
| Voltage Rating | 1000 volts |