Amphenol Communications Solutions Wire-Board Connector Receptacle, 10 Position, 2.54Mm; Product Range Amphenol Communications Solutions 78211-010LF

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 10 POSITION, 2.54MM; Product Range:FCI Mini-PV 78211; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 78211 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 10 POSITION, 2.54MM; Product Range:FCI Mini-PV 78211; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 78211 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 10 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 75K5027 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 10 Position, 2.54Mm; Product Range Amphenol Communications Solutions
75K5027
Wire-Board Connector Receptacle, 10 Position, 2.54Mm; Product Range Amphenol Communications Solutions 75K5027
WIRE-BOARD CONNECTOR RECEPTACLE, 10 POSITION, 2.54MM; Product Range:FCI Mini-PV 78211; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 78211 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 10 POSITION, 2.54MM; Product Range:FCI Mini-PV 78211; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 78211 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75K5027
Product Name Wire-Board Connector Receptacle, 10 Position, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details