Amphenol Communications Solutions Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Product Range Amphenol Communications Solutions 78211-008LF

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 2.54MM; Product Range:FCI Mini-PV 78211; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 78211 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 2.54MM; Product Range:FCI Mini-PV 78211; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 78211 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 84K6842 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Product Range Amphenol Communications Solutions
84K6842
Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Product Range Amphenol Communications Solutions 84K6842
WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 2.54MM; Product Range:FCI Mini-PV 78211; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 78211 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 2.54MM; Product Range:FCI Mini-PV 78211; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 78211 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84K6842
Product Name Wire-Board Connector Receptacle, 8 Position, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details