Amphenol Communications Solutions Connector Housing, Rcpt, 7Pos, 2.54Mm; Product Range Amphenol Communications Solutions 78211-007LF

Description
CONNECTOR HOUSING, RCPT, 7POS, 2.54MM; Product Range:Mini-PV 78211 Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 7POS, 2.54MM; Product Range:Mini-PV 78211 Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 7Pos, 2.54Mm; Product Range Amphenol Communications Solutions - 75K5026 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 7Pos, 2.54Mm; Product Range Amphenol Communications Solutions
75K5026
Connector Housing, Rcpt, 7Pos, 2.54Mm; Product Range Amphenol Communications Solutions 75K5026
CONNECTOR HOUSING, RCPT, 7POS, 2.54MM; Product Range:Mini-PV 78211 Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 7POS, 2.54MM; Product Range:Mini-PV 78211 Series; Gender:Receptacle; No. of Positions:7Positions; Pitch Spacing:2.54mm; For Use With:Amphenol Mini-PV Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75K5026
Product Name Connector Housing, Rcpt, 7Pos, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details