PV™, PV ® Wire-to-Board Connector System, 2 Wall Shrouded Right Angle Header - Through Hole - Single row - 10 Positions -2.54mm (0.100in), Amphenol is one of the leading manufacturers of Wire to Board connectors. Contact us today for more details of PV part number 78208-310HLF
CONN HEADER R/A 10POS 2.54MM
FRICTION LATCH HEADER SR-R/A /
| Amphenol Communications Solutions | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 78208-310HLF | 78208-310HLF | 80AJ5547 |
| Product Name | PV™ | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Friction Latch Header Sr-R/a / Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Geometry | Right Angle | ||
| Voltage Rating | 1000 volts | ||
| Current Rating | 3.0 amps |