The D Sub Shell, Plug, 50 Position, Steel (part number 46F136) is designed for high-volume production and features a rear-release crimp connector with removable and reusable contacts. It is suitable for various applications, including industrial and telecom sectors, and complies with MIL C24308 standards. The shell is made of steel, available in yellow chromated or tinned finishes, and the insulator is constructed from black glass-filled thermoplastic rated UL 94V-0. Electrical specifications include a current rating of 5A and a voltage rating of 500V AC/rms at 50Hz, with a withstand voltage of 1000V AC/rms for one minute. The operating temperature range is from -55°C to +105°C. The connector supports wire sizes from 20 to 28 AWG and has a contact resistance of 10m,Ѷ maximum. The product is designed for ease of use with both automatic and manual tooling options available.
D SUB SHELL, PLUG, 50 POSITION, STEEL; No. of Positions:50Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 46F136 |
| Product Name | D Sub Shell, Plug, 50 Position, Steel; No. Of Positions Amphenol Communications Solutions |