BergStik ®, BergStik ® , Board to Board connector, Unshrouded right angled header, Through Hole, Double Row, 14 Positions, 2.54 mm (0.100) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connector. Contact us today for more details of BergStik ® , part number 77319-104-14LF.
CONN HEADER R/A 14POS 2.54MM
BERGSTIK / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 77319-104-14LF | 77319-104-14LF | 06M2122 |
| Product Name | BergStik ® | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Bergstik / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Geometry | Right Angle | ||
| Termination | Through Hole | Solder | |
| Voltage Rating | 1500 volts |