BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angle Header, Through Hole, Double Row, 34 Positions ,2.54mm (0.100in) Pitch,, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77317-804-34LF.
CONN HEADER R/A 34POS 2.54MM
BERGSTIK / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 77317-804-34LF | 77317-804-34LF | 63K0138 |
| Product Name | BergStik ® | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Bergstik / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Geometry | Right Angle | ||
| Termination | Through Hole | Solder | |
| Voltage Rating | 1500 volts |