Amphenol Corporation BergStik ® 77317-803-68LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angle Header, Through Hole, Double Row, 68 Positions ,2.54mm (0.100in) Pitch,, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77317-803-68LF.
Request a Quote
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angle Header, Through Hole, Double Row, 68 Positions ,2.54mm (0.100in) Pitch,, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77317-803-68LF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BergStik® 2.54mm unshrouded headers are designed for versatile interconnect solutions, including Board-to-Board, Wire-to-Board, and Cable-to-Board applications. Available in surface-mount (SMT), through-hole (THT), and press-fit configurations, these headers come in single and double row options with a pitch of 2.54mm. They feature a breakaway design, allowing customization to specific lengths, and have a maximum current rating of 3A per contact. Constructed from high-temperature thermoplastic with a UL94V-0 flammability rating, these headers are compatible with various soldering processes, including wave, vapor-phase, and IR reflow. They are specified for up to 100 mating cycles and offer a retention force of 9N minimum. The product is RoHS compliant and meets DIN 41651 specifications, making it suitable for a wide range of electronic applications.

Datasheet Summary
Powered by GS/AI

BergStik® 2.54mm unshrouded headers are designed for versatile interconnect solutions, including Board-to-Board, Wire-to-Board, and Cable-to-Board applications. Available in surface-mount (SMT), through-hole (THT), and press-fit configurations, these headers come in single and double row options with a pitch of 2.54mm. They feature a breakaway design, allowing customization to specific lengths, and have a maximum current rating of 3A per contact. Constructed from high-temperature thermoplastic with a UL94V-0 flammability rating, these headers are compatible with various soldering processes, including wave, vapor-phase, and IR reflow. They are specified for up to 100 mating cycles and offer a retention force of 9N minimum. The product is RoHS compliant and meets DIN 41651 specifications, making it suitable for a wide range of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 77317-803-68LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
77317-803-68LF
BergStik ® 77317-803-68LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angle Header, Through Hole, Double Row, 68 Positions ,2.54mm (0.100in) Pitch,, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77317-803-68LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angle Header, Through Hole, Double Row, 68 Positions ,2.54mm (0.100in) Pitch,, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77317-803-68LF.

Supplier's Site Datasheet
Bergstik / Rohs Compliant Amphenol Communications Solutions - 17M5111 - Newark, An Avnet Company
Chicago, IL, United States
Bergstik / Rohs Compliant Amphenol Communications Solutions
17M5111
Bergstik / Rohs Compliant Amphenol Communications Solutions 17M5111
BERGSTIK / ROHS COMPLIANT: YES

BERGSTIK / ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 77317-803-68LF 17M5111
Product Name BergStik ® Bergstik / Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products