Amphenol Corporation BergStik ® 77317-403-34LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angle Header, Through Hole, Double Row, 34 Positions ,2.54mm (0.100in) Pitch,, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77317-403-34LF.
Request a Quote
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angle Header, Through Hole, Double Row, 34 Positions ,2.54mm (0.100in) Pitch,, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77317-403-34LF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BergStik® 2.54mm unshrouded headers are designed for versatile interconnect solutions, including Board-to-Board, Wire-to-Board, and Cable-to-Board applications. This product is available in various configurations such as surface-mount, through-hole, and press-fit, with options for stacking and pin-in-paste designs. The headers feature a breakaway design, allowing customization to specific lengths, and support a maximum current rating of 3A per contact. Constructed from high-temperature thermoplastic material, these headers are compatible with multiple soldering processes, including wave and reflow. They are rated for up to 100 mating cycles and have a dielectric withstand voltage of 1500V. The product meets RoHS compliance and is suitable for a wide range of electronic applications, making it a cost-effective choice for engineers seeking reliable interconnect solutions.

Datasheet Summary
Powered by GS/AI

BergStik® 2.54mm unshrouded headers are designed for versatile interconnect solutions, including Board-to-Board, Wire-to-Board, and Cable-to-Board applications. This product is available in various configurations such as surface-mount, through-hole, and press-fit, with options for stacking and pin-in-paste designs. The headers feature a breakaway design, allowing customization to specific lengths, and support a maximum current rating of 3A per contact. Constructed from high-temperature thermoplastic material, these headers are compatible with multiple soldering processes, including wave and reflow. They are rated for up to 100 mating cycles and have a dielectric withstand voltage of 1500V. The product meets RoHS compliance and is suitable for a wide range of electronic applications, making it a cost-effective choice for engineers seeking reliable interconnect solutions.

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 77317-403-34LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
77317-403-34LF
BergStik ® 77317-403-34LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angle Header, Through Hole, Double Row, 34 Positions ,2.54mm (0.100in) Pitch,, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77317-403-34LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angle Header, Through Hole, Double Row, 34 Positions ,2.54mm (0.100in) Pitch,, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77317-403-34LF.

Supplier's Site Datasheet
Bergstik / Bag Rohs Compliant Amphenol Communications Solutions - 17M5012 - Newark, An Avnet Company
Chicago, IL, United States
Bergstik / Bag Rohs Compliant Amphenol Communications Solutions
17M5012
Bergstik / Bag Rohs Compliant Amphenol Communications Solutions 17M5012
BERGSTIK / Bag RoHS Compliant: Yes

BERGSTIK / Bag RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 77317-403-34LF 17M5012
Product Name BergStik ® Bergstik / Bag Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
PCB Headers - 147154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details