BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 31 Positions 2.54mm (0.100in) Pitch, Right Angle, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77315-424-31LF.
CONN HEADER R/A 31POS 2.54MM
BERGSTIK / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 77315-424-31LF | 77315-424-31LF | 17M4879 |
| Product Name | BergStik ® | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Bergstik / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Geometry | Right Angle | ||
| Termination | Through Hole | Solder | |
| Voltage Rating | 1500 volts |