Amphenol Corporation BergStik ® 77315-418-14LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 14 Positions 2.54mm (0.100in) Pitch, Right Angle, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77315-418-14LF.
Request a Quote
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 14 Positions 2.54mm (0.100in) Pitch, Right Angle, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77315-418-14LF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BergStik® 2.54mm unshrouded headers are designed for versatile interconnect solutions, including Board-to-Board, Wire-to-Board, and Cable-to-Board applications. The product is available in various configurations such as surface-mount (SMT), through-hole (THT), and press-fit, with options for stacking and pin-in-paste processes. Each connector features a breakaway design, allowing customization to specific lengths, and supports a maximum current rating of 3A per contact. Constructed from high-temperature thermoplastic with a UL94V-0 flammability rating, these headers are compatible with multiple soldering processes, including wave and reflow. They are specified for up to 100 mating cycles and offer a retention force of 9N minimum. The insulation resistance is rated at 5000MΩ minimum, and they can operate within a temperature range of -65°C to +125°C. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

BergStik® 2.54mm unshrouded headers are designed for versatile interconnect solutions, including Board-to-Board, Wire-to-Board, and Cable-to-Board applications. The product is available in various configurations such as surface-mount (SMT), through-hole (THT), and press-fit, with options for stacking and pin-in-paste processes. Each connector features a breakaway design, allowing customization to specific lengths, and supports a maximum current rating of 3A per contact. Constructed from high-temperature thermoplastic with a UL94V-0 flammability rating, these headers are compatible with multiple soldering processes, including wave and reflow. They are specified for up to 100 mating cycles and offer a retention force of 9N minimum. The insulation resistance is rated at 5000MΩ minimum, and they can operate within a temperature range of -65°C to +125°C. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 77315-418-14LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
77315-418-14LF
BergStik ® 77315-418-14LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 14 Positions 2.54mm (0.100in) Pitch, Right Angle, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77315-418-14LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 14 Positions 2.54mm (0.100in) Pitch, Right Angle, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77315-418-14LF.

Supplier's Site Datasheet
Bergstik / Bag Rohs Compliant Amphenol Communications Solutions - 17M4842 - Newark, An Avnet Company
Chicago, IL, United States
Bergstik / Bag Rohs Compliant Amphenol Communications Solutions
17M4842
Bergstik / Bag Rohs Compliant Amphenol Communications Solutions 17M4842
BERGSTIK / Bag RoHS Compliant: Yes

BERGSTIK / Bag RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 77315-418-14LF 17M4842
Product Name BergStik ® Bergstik / Bag Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Jacks, Plugs - 0040.1161-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details