BergStik® 2.54mm unshrouded headers are designed for versatile interconnect solutions, including Board-to-Board, Wire-to-Board, and Cable-to-Board applications. Available in surface-mount (SMT), through-hole (THT), press-fit, stacking, and pin-in-paste (PIP) configurations, these connectors come in single and double row options with a pitch of 2.54mm. The product features a breakaway design, allowing customization to specific lengths, and supports a maximum current rating of 3A per contact. Constructed from high-temperature thermoplastic with a UL94V-0 flammability rating, the headers are compatible with various soldering processes, including wave, vapor-phase, and IR reflow. They are specified for up to 100 mating cycles and offer a retention force of 9N minimum. The insulation resistance is rated at 5000MΩ minimum, and they can operate within a temperature range of -65°C to +125°C. The product is RoHS compliant, making it suitable for environmentally conscious designs.
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 2 Positions 2.54 mm (0.100in) Pitch, Right Angle, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77315-418-02LF.
BERGSTIK / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 77315-418-02LF | 62K9958 |
| Product Name | BergStik ® | Bergstik / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector |