BergStik® 2.54mm unshrouded headers are designed for versatile interconnect solutions, including Board-to-Board, Wire-to-Board, and Cable-to-Board applications. Available in surface-mount (SMT), through-hole (THT), and press-fit configurations, these connectors come in single and double row options with a pitch of 2.54mm. They feature a breakaway design, allowing customization to specific lengths, and support a maximum current rating of 3A per contact. Constructed from high-temperature thermoplastic with a UL94V-0 flammability rating, these headers are compatible with various soldering processes, including wave and reflow. They are specified for up to 100 mating cycles and offer a retention force of 9N minimum. The product is RoHS compliant and meets DIN 41651 specifications, making it suitable for a wide range of electronic applications.
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 36 Positions 2.54 mm (0.100in) Pitch, Right Angle, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77315-401-36LF.
BERGSTIK / ROHS COMPLIANT: YES
CONN HEADER R/A 36POS 2.54MM
| Amphenol Communications Solutions | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 77315-401-36LF | 62K9954 | 77315-401-36LF |
| Product Name | BergStik ® | Bergstik / Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Geometry | Right Angle | ||
| Termination | Through Hole | Solder | |
| Voltage Rating | 1500 volts |