Amphenol Corporation BergStik ® 77315-124-36LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 36 Positions 2.54 mm (0.100in) Pitch, Right Angle, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77315-124-36LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 36 Positions 2.54 mm (0.100in) Pitch, Right Angle, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77315-124-36LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 77315-124-36LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
77315-124-36LF
BergStik ® 77315-124-36LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 36 Positions 2.54 mm (0.100in) Pitch, Right Angle, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77315-124-36LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 36 Positions 2.54 mm (0.100in) Pitch, Right Angle, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77315-124-36LF.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
77315-124-36LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 77315-124-36LF
CONN HEADER R/A 36POS 2.54MM

CONN HEADER R/A 36POS 2.54MM

Supplier's Site
Bergstik / Rohs Compliant Amphenol Communications Solutions - 62K9943 - Newark, An Avnet Company
Chicago, IL, United States
Bergstik / Rohs Compliant Amphenol Communications Solutions
62K9943
Bergstik / Rohs Compliant Amphenol Communications Solutions 62K9943
BERGSTIK / ROHS COMPLIANT: YES

BERGSTIK / ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 77315-124-36LF 77315-124-36LF 62K9943
Product Name BergStik ® Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Bergstik / Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Geometry Right Angle
Termination Through Hole Solder
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm N Bulkhead Jack - 150422 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details