Amphenol Corporation BergStik ® 77313-118-22LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, 2.54 mm Pitch, Vertical, Double Row,Through Hole, 22 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-118-22LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, 2.54 mm Pitch, Vertical, Double Row,Through Hole, 22 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-118-22LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 77313-118-22LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
77313-118-22LF
BergStik ® 77313-118-22LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, 2.54 mm Pitch, Vertical, Double Row,Through Hole, 22 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-118-22LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, 2.54 mm Pitch, Vertical, Double Row,Through Hole, 22 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-118-22LF.

Supplier's Site Datasheet
Headers, Male Pins - 77313-118-22LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
77313-118-22LF-ND
Headers, Male Pins 77313-118-22LF-ND
"Connector Header Through Hole 22 position 0.100"" (2.54mm)"

"Connector Header Through Hole 22 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, Header, 22Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K9424 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 22Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K9424
Conn, Header, 22Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K9424
CONN, HEADER, 22POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Straight; Product Range:BergStik 77313 Series RoHS Compliant: Yes

CONN, HEADER, 22POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Straight; Product Range:BergStik 77313 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 77313-118-22LF 77313-118-22LF-ND 62K9424
Product Name BergStik ® Headers, Male Pins Conn, Header, 22Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector Board to Board Connector
Termination Through Hole Through Hole Straight
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26402-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-11003206ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details