Amphenol Corporation BergStik ® 77313-118-12LF

Description
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Double Row, 12 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-118-12LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Double Row, 12 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-118-12LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 77313-118-12LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
77313-118-12LF
BergStik ® 77313-118-12LF
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Double Row, 12 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-118-12LF.

BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Double Row, 12 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-118-12LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-5702-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5702-ND
Headers, Male Pins 609-5702-ND
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"

"Connector Header Through Hole 12 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, Header, 12Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K9419 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 12Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K9419
Conn, Header, 12Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K9419
CONN, HEADER, 12POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:BergStik 77313 Series RoHS Compliant: Yes

CONN, HEADER, 12POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:BergStik 77313 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 77313-118-12LF 609-5702-ND 62K9419
Product Name BergStik ® Headers, Male Pins Conn, Header, 12Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector Board to Board Connector
Termination Through Hole Through Hole Straight
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28531-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Turret Connectors - 36-1562-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29410-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details