Amphenol Corporation BergStik ® 77313-101-20LF

Description
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Double Row, 20 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-101-20LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Double Row, 20 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-101-20LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 77313-101-20LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
77313-101-20LF
BergStik ® 77313-101-20LF
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Double Row, 20 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-101-20LF.

BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Double Row, 20 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-101-20LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-5697-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5697-ND
Headers, Male Pins 609-5697-ND
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"

"Connector Header Through Hole 20 position 0.100"" (2.54mm)"

Buy Now Datasheet
PCB Headers - 6737534 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6737534
PCB Headers 6737534
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Singapore, Singapore
Electronic Connector
2027-77313-101-20LF
Electronic Connector 2027-77313-101-20LF
20 Pos 2.54mm Header, Male Pin, Gold Plated, Thru-Hole Product overview: 77313-101-20LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-77313-101-20LF can be used for catalog matching and distributor lookup.

20 Pos 2.54mm Header, Male Pin, Gold Plated, Thru-Hole Product overview: 77313-101-20LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-77313-101-20LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 84K6816 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
84K6816
Conn, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 84K6816
CONN, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:BergStik 77313 Series RoHS Compliant: Yes

CONN, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:BergStik 77313 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 77313-101-20LF 609-5697-ND 6737534 2027-77313-101-20LF 84K6816
Product Name BergStik ® Headers, Male Pins PCB Headers Electronic Connector Conn, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector Board to Board Connector; Wire to Board Connector Board to Board Connector
Termination Through Hole Solder Solder Through Hole Straight
Voltage Rating 1500 volts 1500 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data