BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Double Row, 10 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-101-10LF.
Amphenol Communications Solutions
Amphenol Communications Solutions
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
BTB CONN, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 77313-101-10LF | 1738739 | 609-5694-ND | 29AH2979 |
| Product Name | BergStik ® | PCB Headers | Headers, Male Pins | Btb Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector |
| Termination | Through Hole | Solder | Through Hole | |
| Voltage Rating | 1500 volts | |||
| Current Rating | 3.0 amps | 3.0 amps |