BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Double Row, 4 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-101-04LF.
Amphenol Communications Solutions
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
CONN, HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 77313-101-04LF | 6737509 | 609-5691-ND | 84K6810 |
| Product Name | BergStik ® | PCB Headers | Headers, Male Pins | Conn, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector |
| Termination | Through Hole | Solder | Through Hole Straight | |
| Voltage Rating | 1500 volts | |||
| Current Rating | 3.0 amps | 3.0 amps |