Amphenol Corporation BergStik ® 77311-SAE-36LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical Header, Through Hole, Single Row, 36 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-SAE-36LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical Header, Through Hole, Single Row, 36 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-SAE-36LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 77311-SAE-36LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
77311-SAE-36LF
BergStik ® 77311-SAE-36LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical Header, Through Hole, Single Row, 36 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-SAE-36LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical Header, Through Hole, Single Row, 36 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-SAE-36LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-77311-SAE-36LF
Electronic Connector 2027-77311-SAE-36LF
Headers & Wire Housings 578-5NPF-BERGSTIK STR Product overview: 77311-SAE-36LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-77311-SAE-36LF can be used for catalog matching and distributor lookup.

Headers & Wire Housings 578-5NPF-BERGSTIK STR Product overview: 77311-SAE-36LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-77311-SAE-36LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 77311-SAE-36LF - 763134-77311-SAE-36LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 77311-SAE-36LF
763134-77311-SAE-36LF
Rectangular Connectors - 77311-SAE-36LF 763134-77311-SAE-36LF
Manufacturer: Amphenol FCI Win Source Part Number: 763134-77311-SAE-36L F Series: BERGSTIK Packaging: Bulk Number of Positions: 36 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold, GXT Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7μin (2.00μm) Family Name: 77311 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Contact Length - Post: 0.110" (2.79mm) Overall Contact Length: 0.407" (10.33mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Length - Mating: 0.197" (5.00mm) Alternative Parts (Cross-Reference): PH1-40-U-A-HT; PCC36SAAN; TSW-136-26-T-S; ; ECCN: EAR99 Country of Origin: France Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 763134-77311-SAE-36LF
Series: BERGSTIK
Packaging: Bulk
Number of Positions: 36
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Thermoplastic
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold, GXT
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7μin (2.00μm)
Family Name: 77311
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Contact Length - Post: 0.110" (2.79mm)
Overall Contact Length: 0.407" (10.33mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Length - Mating: 0.197" (5.00mm)
Alternative Parts (Cross-Reference): PH1-40-U-A-HT; PCC36SAAN; TSW-136-26-T-S; ;
ECCN: EAR99
Country of Origin: France
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bergstik / Rohs Compliant Amphenol Communications Solutions - 51Y9144 - Newark, An Avnet Company
Chicago, IL, United States
Bergstik / Rohs Compliant Amphenol Communications Solutions
51Y9144
Bergstik / Rohs Compliant Amphenol Communications Solutions 51Y9144
BERGSTIK / ROHS COMPLIANT: YES

BERGSTIK / ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 77311-SAE-36LF 2027-77311-SAE-36LF 763134-77311-SAE-36LF 51Y9144
Product Name BergStik ® Electronic Connector Rectangular Connectors - 77311-SAE-36LF Bergstik / Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Blade Type Power Connector Housings - 2243-1321G7-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers