BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical Header, Through Hole, Single Row, 08 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-822-08LF.
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
BERGSTIK / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 77311-822-08LF | 609-77311-822-08LF-ND | 62K9235 |
| Product Name | BergStik ® | Headers, Male Pins | Bergstik / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |