BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical Header, Through Hole, Single Row, 08 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-818-08LF.
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
BTB CONN, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 77311-818-08LF | 609-5130-ND | 28AH8907 |
| Product Name | BergStik ® | Headers, Male Pins | Btb Conn, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector |
| Termination | Through Hole | Through Hole | |
| Voltage Rating | 1500 volts |