Amphenol Corporation BERGSTIK STR 77311-804-03LF

Description
BERGSTIK STR, BergStik ® 2.54mm, Unshrouded Headers, Vertical, Through Mount, 3 Positions., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77311-804-03LF.
Request a Quote Datasheet
Description
BERGSTIK STR, BergStik ® 2.54mm, Unshrouded Headers, Vertical, Through Mount, 3 Positions., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77311-804-03LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BERGSTIK STR - 77311-804-03LF - Amphenol Communications Solutions
Nashua, NH, United States
BERGSTIK STR
77311-804-03LF
BERGSTIK STR 77311-804-03LF
BERGSTIK STR, BergStik ® 2.54mm, Unshrouded Headers, Vertical, Through Mount, 3 Positions., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77311-804-03LF.

BERGSTIK STR, BergStik ® 2.54mm, Unshrouded Headers, Vertical, Through Mount, 3 Positions., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77311-804-03LF.

Supplier's Site Datasheet
Headers, Male Pins - 77311-804-03LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
77311-804-03LF-ND
Headers, Male Pins 77311-804-03LF-ND
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Bergstik / Bag Rohs Compliant Amphenol Communications Solutions - 62K9191 - Newark, An Avnet Company
Chicago, IL, United States
Bergstik / Bag Rohs Compliant Amphenol Communications Solutions
62K9191
Bergstik / Bag Rohs Compliant Amphenol Communications Solutions 62K9191
BERGSTIK / Bag RoHS Compliant: Yes

BERGSTIK / Bag RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 77311-804-03LF 77311-804-03LF-ND 62K9191
Product Name BERGSTIK STR Headers, Male Pins Bergstik / Bag Rohs Compliant Amphenol Communications Solutions
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PwrBlade ® - 51915-133LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details