BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical Header, Through Hole, Single Row, 36 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-124-36LF.
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
CONN, HEADER, 36POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN HEADER VERT 36POS 2.54MM
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 77311-124-36LF | 77311-124-36LF-ND | 62K8977 | 77311-124-36LF |
| Product Name | BergStik ® | Headers, Male Pins | Conn, Header, 36Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Termination | Through Hole | Through Hole Straight | Solder | |
| Voltage Rating | 1500 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |