BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Single Row, 36 Positions, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-118-36LF.
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
HDR STR SR. 100 DP
Amphenol Communications Solutions
Amphenol Communications Solutions
CONNECTOR, HEADER, 36POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 77311-118-36LF | 609-4435-ND | 77311-118-36LF | 1708702 | 62K8898 |
| Product Name | BergStik ® | Headers, Male Pins | Connectors Board to Board, PCB Mt Pin Hders & Recept | PCB Headers | Connector, Header, 36Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | Board to Board Connector; Wire to Board Connector | Board to Board Connector |
| Termination | Through Hole | Solder | Through Hole | ||
| Voltage Rating | 1500 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps |