Amphenol Corporation BergStik ® 77311-118-04LF

Description
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Single Row, 4 Positions, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-118-04LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Single Row, 4 Positions, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-118-04LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 77311-118-04LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
77311-118-04LF
BergStik ® 77311-118-04LF
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Single Row, 4 Positions, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-118-04LF.

BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Single Row, 4 Positions, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-118-04LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-5681-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5681-ND
Headers, Male Pins 609-5681-ND
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-77311-118-04LF
Electronic Connector 2027-77311-118-04LF
4 Pos 2.54mm Unshrouded Header, Male Pin, Gold Plated, Thru-Hole Product overview: 77311-118-04LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-77311-118-04LF can be used for catalog matching and distributor lookup.

4 Pos 2.54mm Unshrouded Header, Male Pin, Gold Plated, Thru-Hole Product overview: 77311-118-04LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-77311-118-04LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bergstik Rohs Compliant Amphenol Communications Solutions - 38AH4827 - Newark, An Avnet Company
Chicago, IL, United States
Bergstik Rohs Compliant Amphenol Communications Solutions
38AH4827
Bergstik Rohs Compliant Amphenol Communications Solutions 38AH4827
BERGSTIK ROHS COMPLIANT: YES

BERGSTIK ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K8867 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K8867
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K8867
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 77311 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 77311 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 77311-118-04LF 609-5681-ND 2027-77311-118-04LF 38AH4827 62K8867
Product Name BergStik ® Headers, Male Pins Electronic Connector Bergstik Rohs Compliant Amphenol Communications Solutions Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Through Hole Solder Through Hole
Voltage Rating 1500 volts 1500 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data