Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 77311-102-36LF

Description
Win Source Part Number: 1177800-77311-102-36 LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BERGSTIK® Number of Positions: 36 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 100 Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.135" (3.43mm) Overall Contact Length: 0.465" (11.81mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): 77311/102/36LF; 7731110236LF; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 2266-77311-102-36LF, 77311-102-36LF-ND,60 9-6203 Base Product Number: 77311
Request a Quote Datasheet
Description
Win Source Part Number: 1177800-77311-102-36 LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BERGSTIK® Number of Positions: 36 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 100 Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.135" (3.43mm) Overall Contact Length: 0.465" (11.81mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): 77311/102/36LF; 7731110236LF; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 2266-77311-102-36LF, 77311-102-36LF-ND,60 9-6203 Base Product Number: 77311
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1177800-77311-102-36LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1177800-77311-102-36LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1177800-77311-102-36LF
Win Source Part Number: 1177800-77311-102-36 LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BERGSTIK® Number of Positions: 36 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 100 Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.135" (3.43mm) Overall Contact Length: 0.465" (11.81mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): 77311/102/36LF; 7731110236LF; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 2266-77311-102-36LF, 77311-102-36LF-ND,60 9-6203 Base Product Number: 77311

Win Source Part Number: 1177800-77311-102-36LF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: BERGSTIK®
Number of Positions: 36
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 100
Insulation Material: Thermoplastic
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold or Gold, GXT™
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7µin (2.00µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.135" (3.43mm)
Overall Contact Length: 0.465" (11.81mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 125°C
Contact Length - Mating: 0.230" (5.84mm)
Alternative Parts (Cross-Reference): 77311/102/36LF; 7731110236LF;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A per Contact
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 2266-77311-102-36LF,77311-102-36LF-ND,609-6203
Base Product Number: 77311

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1177800-77311-102-36LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Connector, Hard Metric, Hdr, 8Pos, 6Mm; Product Range Amphenol Communications Solutions - 06M1882 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details