BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical Header, Through Hole, Single Row, 01 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-102-01LF.
Connector Header Through Hole 1 position
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 77311-102-01LF | 77311-102-01LF-ND |
| Product Name | BergStik ® | Headers, Male Pins |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header |
| Termination | Through Hole | |
| Voltage Rating | 1500 volts |