Amphenol Corporation BergStik ® 77311-101-36LF

Description
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Single Row, 36 Positions, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-101-36LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Single Row, 36 Positions, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-101-36LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 77311-101-36LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
77311-101-36LF
BergStik ® 77311-101-36LF
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Single Row, 36 Positions, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-101-36LF.

BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Single Row, 36 Positions, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-101-36LF.

Supplier's Site Datasheet
Singapore, Singapore
Through-Hole 3A 1.5kV Electronic Connector
2027-77311-101-36LF
Through-Hole 3A 1.5kV Electronic Connector 2027-77311-101-36LF
36 Pos Male Header, 2.54mm Pitch, 3A, 1.5kV, Through Hole Product overview: 77311-101-36LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 1.5kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 1.5kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-77311-101-36LF can be used for catalog matching and distributor lookup.

36 Pos Male Header, 2.54mm Pitch, 3A, 1.5kV, Through Hole Product overview: 77311-101-36LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 1.5kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 1.5kV, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-77311-101-36LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 77311-101-36LF - 114549-77311-101-36LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 77311-101-36LF
114549-77311-101-36LF
Rectangular Connectors - 77311-101-36LF 114549-77311-101-36LF
Manufacturer: Amphenol FCI Win Source Part Number: 114549-77311-101-36L F Packaging: Bulk Number of Positions: 36 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Gold or Gold, GXT Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7μin (2.00μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Unshrouded Contact Length - Post: 0.095" (2.41mm) Overall Contact Length: 0.425" (10.80mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 114549-77311-101-36LF
Packaging: Bulk
Number of Positions: 36
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Thermoplastic
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold or Gold, GXT
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7μin (2.00μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Unshrouded
Contact Length - Post: 0.095" (2.41mm)
Overall Contact Length: 0.425" (10.80mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Headers, Male Pins - 609-5678-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5678-ND
Headers, Male Pins 609-5678-ND
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"

"Connector Header Through Hole 36 position 0.100"" (2.54mm)"

Buy Now Datasheet
Bergstik Rohs Compliant Amphenol Communications Solutions - 38AH4822 - Newark, An Avnet Company
Chicago, IL, United States
Bergstik Rohs Compliant Amphenol Communications Solutions
38AH4822
Bergstik Rohs Compliant Amphenol Communications Solutions 38AH4822
BERGSTIK ROHS COMPLIANT: YES

BERGSTIK ROHS COMPLIANT: YES

Supplier's Site
Conn, Header, 36Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K8800 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 36Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K8800
Conn, Header, 36Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K8800
CONN, HEADER, 36POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Straight; Product Range:BergStik 77311 Series RoHS Compliant: Yes

CONN, HEADER, 36POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Straight; Product Range:BergStik 77311 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 77311-101-36LF 2027-77311-101-36LF 114549-77311-101-36LF 609-5678-ND 38AH4822 62K8800
Product Name BergStik ® Through-Hole 3A 1.5kV Electronic Connector Rectangular Connectors - 77311-101-36LF Headers, Male Pins Bergstik Rohs Compliant Amphenol Communications Solutions Conn, Header, 36Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header Board to Board Connector
Termination Through Hole Solder Solder Through Hole Straight
Voltage Rating 1500 volts 1500 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data