Amphenol Corporation BergStik ® 77311-101-32LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical Header, Through Hole, Single Row, 32 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-101-32LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical Header, Through Hole, Single Row, 32 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-101-32LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 77311-101-32LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
77311-101-32LF
BergStik ® 77311-101-32LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical Header, Through Hole, Single Row, 32 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-101-32LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical Header, Through Hole, Single Row, 32 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-101-32LF.

Supplier's Site Datasheet
Headers, Male Pins - 77311-101-32LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
77311-101-32LF-ND
Headers, Male Pins 77311-101-32LF-ND
"Connector Header Through Hole 32 position 0.100"" (2.54mm)"

"Connector Header Through Hole 32 position 0.100"" (2.54mm)"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
77311-101-32LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 77311-101-32LF
CONN HEADER VERT 32POS 2.54MM

CONN HEADER VERT 32POS 2.54MM

Supplier's Site
Conn, Header, 32Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K8796 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 32Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K8796
Conn, Header, 32Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K8796
CONN, HEADER, 32POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole Straight; Product Range:BergStik 77311 Series RoHS Compliant: Yes

CONN, HEADER, 32POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole Straight; Product Range:BergStik 77311 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 77311-101-32LF 77311-101-32LF-ND 77311-101-32LF 62K8796
Product Name BergStik ® Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Conn, Header, 32Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Through Hole Solder Through Hole Straight
Voltage Rating 1500 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data