Amphenol Corporation BergStik ® 77311-101-10LF

Description
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Single Row, 10 Positions, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-101-10LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Single Row, 10 Positions, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-101-10LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 77311-101-10LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
77311-101-10LF
BergStik ® 77311-101-10LF
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Single Row, 10 Positions, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-101-10LF.

BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Single Row, 10 Positions, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-101-10LF.

Supplier's Site Datasheet
PCB Headers - 6737486 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6737486
PCB Headers 6737486
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 1738652 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1738652
PCB Headers 1738652
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Headers, Male Pins - 77311-101-10LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
77311-101-10LF-ND
Headers, Male Pins 77311-101-10LF-ND
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 84K6802 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
84K6802
Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 84K6802
CONN, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:BergStik 77311 Series RoHS Compliant: Yes

CONN, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:BergStik 77311 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 77311-101-10LF 6737486 77311-101-10LF-ND 84K6802
Product Name BergStik ® PCB Headers Headers, Male Pins Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Through Hole Solder Through Hole Straight
Voltage Rating 1500 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PwrBlade ® - 51915-099LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Turret Connectors - 1613-4 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Double End
View Details
2 suppliers