BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Single Row, 8 Positions, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-101-08LF.
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
Amphenol Communications Solutions
Amphenol Communications Solutions
CONN, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 77311-101-08LF | 609-6397-ND | 6737483 | 84K6801 |
| Product Name | BergStik ® | Headers, Male Pins | PCB Headers | Conn, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector; Wire to Board Connector | Board to Board Connector |
| Termination | Through Hole | Solder | Through Hole Straight | |
| Voltage Rating | 1500 volts | |||
| Current Rating | 3.0 amps | 3.0 amps |