Amphenol Corporation BergStik ® 77311-101-04LF

Description
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Single Row, 4 Positions, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-101-04LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Single Row, 4 Positions, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-101-04LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 77311-101-04LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
77311-101-04LF
BergStik ® 77311-101-04LF
BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Single Row, 4 Positions, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-101-04LF.

BergStik ®, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded Vertical Header, Through Hole, Single Row, 4 Positions, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77311-101-04LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-5676-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5676-ND
Headers, Male Pins 609-5676-ND
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K8777 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K8777
Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K8777
CONN, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:BergStik 77311 Series RoHS Compliant: Yes

CONN, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:BergStik 77311 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 77311-101-04LF 609-5676-ND 62K8777
Product Name BergStik ® Headers, Male Pins Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Through Hole Through Hole Straight
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1572-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 102154-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NCS-FL4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
D-Sub Connector Assemblies - 2262-A28410-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details